Whirlpool logo

Whirlpool AWSE7400 washing machine Front-load 15.4 lbs (7 kg) 1400 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
189783
Info modified on:
27 May 2024, 11:51:22
Short summary description Whirlpool AWSE7400 washing machine Front-load 15.4 lbs (7 kg) 1400 RPM White:

Whirlpool AWSE7400, Front-load, 15.4 lbs (7 kg), 77 dB, 1400 RPM, 174 kWh, 8800 L

Long summary description Whirlpool AWSE7400 washing machine Front-load 15.4 lbs (7 kg) 1400 RPM White:

Whirlpool AWSE7400. Loading type: Front-load. Drum capacity: 15.4 lbs (7 kg), Noise level (spin): 77 dB. Washing class: A. Noise level (wash): 59 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 174 kWh, Annual water consumption washing: 8800 L. Product color: White. Width: 23.4" (595 mm), Depth: 17.7" (450 mm), Height: 33.1" (840 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.