Whirlpool logo

Whirlpool AWOC 8283 washing machine Front-load 17.6 lbs (8 kg) 1200 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91035
Info modified on:
06 Dec 2021, 12:35:53
Short summary description Whirlpool AWOC 8283 washing machine Front-load 17.6 lbs (8 kg) 1200 RPM White:

Whirlpool AWOC 8283, Front-load, 17.6 lbs (8 kg), B, 78 dB, 1200 RPM, 193 kWh

Long summary description Whirlpool AWOC 8283 washing machine Front-load 17.6 lbs (8 kg) 1200 RPM White:

Whirlpool AWOC 8283. Loading type: Front-load. Drum capacity: 17.6 lbs (8 kg), Spin-drying class: B, Noise level (spin): 78 dB. Washing class: A. Noise level (wash): 58 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 193 kWh, Annual water consumption washing: 11000 L. Product color: White. Width: 23.4" (595 mm), Depth: 22.2" (565 mm), Height: 33.5" (850 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.