Whirlpool logo

Whirlpool AWO/D 6114 washing machine Front-load 13.2 lbs (6 kg) 1400 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109466
Info modified on:
05 Jun 2024, 09:59:32
Short summary description Whirlpool AWO/D 6114 washing machine Front-load 13.2 lbs (6 kg) 1400 RPM White:

Whirlpool AWO/D 6114, Front-load, 13.2 lbs (6 kg), B, 77 dB, 1400 RPM, 170 kWh

Long summary description Whirlpool AWO/D 6114 washing machine Front-load 13.2 lbs (6 kg) 1400 RPM White:

Whirlpool AWO/D 6114. Loading type: Front-load. Drum capacity: 13.2 lbs (6 kg), Spin-drying class: B, Noise level (spin): 77 dB. Washing class: A. Noise level (wash): 59 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 170 kWh, Annual water consumption washing: 9272 L. Product color: White. Width: 23.4" (595 mm), Depth: 20.5" (520 mm), Height: 33.3" (845 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.