Whirlpool AWM 1000, Front-load, 1200 RPM, 18400 L, White
Whirlpool AWM 1000. Loading type: Front-load. Washing class: A. Maximum spin speed: 1200 RPM. Annual water consumption washing: 18400 L. Product color: White. Width: 27" (686 mm), Depth: 30.9" (785 mm), Height: 38" (965 mm)