Whirlpool logo

Whirlpool AWM 9200/WH washing machine Front-load 22 lbs (10 kg) 1000 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101640
Info modified on:
29 Apr 2025, 14:12:57
Short summary description Whirlpool AWM 9200/WH washing machine Front-load 22 lbs (10 kg) 1000 RPM White:

Whirlpool AWM 9200/WH, Front-load, 22 lbs (10 kg), 1000 RPM, White

Long summary description Whirlpool AWM 9200/WH washing machine Front-load 22 lbs (10 kg) 1000 RPM White:

Whirlpool AWM 9200/WH. Loading type: Front-load. Drum capacity: 22 lbs (10 kg). Washing class: A. Maximum spin speed: 1000 RPM. Product color: White. Width: 27" (686 mm), Depth: 30.9" (785 mm), Height: 38" (965 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.