Whirlpool logo

Whirlpool AWE 6419 washing machine Top-load 11 lbs (5 kg) 900 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73585
Info modified on:
29 Dec 2021, 17:08:53
Short summary description Whirlpool AWE 6419 washing machine Top-load 11 lbs (5 kg) 900 RPM White:

Whirlpool AWE 6419, Top-load, 11 lbs (5 kg), D, 75 dB, 900 RPM, White

Long summary description Whirlpool AWE 6419 washing machine Top-load 11 lbs (5 kg) 900 RPM White:

Whirlpool AWE 6419. Loading type: Top-load. Drum capacity: 11 lbs (5 kg), Spin-drying class: D, Noise level (spin): 75 dB. Washing class: A. Noise level (wash): 62 dB, Maximum spin speed: 900 RPM. Product color: White. Width: 15.7" (400 mm), Depth: 23.6" (600 mm), Height: 35.4" (900 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.