Whirlpool logo

Whirlpool AWE 6100 washing machine Top-load 12.1 lbs (5.5 kg) 1000 RPM White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
158194
Info modified on:
06 Dec 2021, 12:35:40
Short summary description Whirlpool AWE 6100 washing machine Top-load 12.1 lbs (5.5 kg) 1000 RPM White:

Whirlpool AWE 6100, Top-load, 12.1 lbs (5.5 kg), 1000 RPM, White

Long summary description Whirlpool AWE 6100 washing machine Top-load 12.1 lbs (5.5 kg) 1000 RPM White:

Whirlpool AWE 6100. Loading type: Top-load. Drum capacity: 12.1 lbs (5.5 kg). Washing class: A. Maximum spin speed: 1000 RPM. Product color: White. Width: 15.7" (400 mm), Depth: 23.6" (600 mm), Height: 35.4" (900 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.