Whirlpool AVM 960 IX, Built-in, 22 L, 750 W, Built-in display, Buttons, Stainless steel
Whirlpool AVM 960 IX. Appliance placement: Built-in, Interior capacity: 22 L, Microwave power: 750 W, Built-in display, Control type: Buttons, Product color: Stainless steel