Whirlpool logo

Whirlpool ART 98101 Built-in 306 L F White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7051
Info modified on:
27 May 2024, 15:21:28
Short summary description Whirlpool ART 98101 Built-in 306 L F White:

Whirlpool ART 98101, 306 L, SN-T, 35 dB, 3.5 kg/24h, F, White

Long summary description Whirlpool ART 98101 Built-in 306 L F White:

Whirlpool ART 98101. Total net capacity: 306 L, Climate class: SN-T, Noise level: 35 dB. Fridge net capacity: 227 L, Fridge number of shelves/baskets: 5, Number of vegetable drawers: 1. Freezer net capacity: 79 L, Freezing capacity: 3.5 kg/24h. Energy efficiency class: F, Annual energy consumption: 282 kWh. Product color: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.