Whirlpool logo

Whirlpool ART 359/3 Built-in 240 L White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
147069
Info modified on:
26 Feb 2021, 15:59:48
Short summary description Whirlpool ART 359/3 Built-in 240 L White:

Whirlpool ART 359/3, 240 L, SN-ST, 37 dB, 2.5 kg/24h, White

Long summary description Whirlpool ART 359/3 Built-in 240 L White:

Whirlpool ART 359/3. Total net capacity: 240 L. Door hinge: Right. Climate class: SN-ST, Noise level: 37 dB. Fridge net capacity: 191 L, Fridge interior light, Fridge number of shelves/baskets: 5. Freezer net capacity: 49 L, Freezing capacity: 2.5 kg/24h. Annual energy consumption: 278 kWh. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.