Whirlpool logo

Whirlpool ART 8810/A++ SF fridge-freezer Built-in 275 L Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94985
Info modified on:
27 May 2024, 11:53:56
Short summary description Whirlpool ART 8810/A++ SF fridge-freezer Built-in 275 L Stainless steel:

Whirlpool ART 8810/A++ SF, 275 L, SN-T, 35 dB, 6 kg/24h, Stainless steel

Long summary description Whirlpool ART 8810/A++ SF fridge-freezer Built-in 275 L Stainless steel:

Whirlpool ART 8810/A++ SF. Total net capacity: 275 L. Door hinge: Right. Climate class: SN-T, Noise level: 35 dB. Fridge net capacity: 195 L, Fridge interior light, Fridge number of shelves/baskets: 5. Freezer net capacity: 80 L, Freezing capacity: 6 kg/24h. Annual energy consumption: 235 kWh. Product color: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.