Whirlpool logo

Whirlpool ART 7811/A+/LH fridge-freezer Built-in Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81388
Info modified on:
26 Feb 2021, 15:59:53
Short summary description Whirlpool ART 7811/A+/LH fridge-freezer Built-in Stainless steel:

Whirlpool ART 7811/A+/LH, SN-T, 35 dB, 3.5 kg/24h, Stainless steel

Long summary description Whirlpool ART 7811/A+/LH fridge-freezer Built-in Stainless steel:

Whirlpool ART 7811/A+/LH. Door hinge: Left, Display type: LED. Climate class: SN-T, Noise level: 35 dB. Fridge interior light, Fridge number of shelves/baskets: 5, Number of vegetable drawers: 2. Freezing capacity: 3.5 kg/24h. Annual energy consumption: 299 kWh. Product color: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.