location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Whirlpool ARG860/A+ combi-fridge Built-in 190 L White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Whirlpool Check ‘Whirlpool’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ARG860/A+
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ARG860/A+
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8003437040207
Category:
Fridges that also have freezer departments, usually at the top.
Combi-Fridges Check ‘Whirlpool’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Whirlpool: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34532
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2021 16:07:25
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Whirlpool ARG860/A+ combi-fridge Built-in 190 L White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Built-in 190 L White
  • - 172 L LED Fridge interior light
  • - 18 L Top-placed No Frost (freezer) 2 kg/24h 4*
  • - Reversible doors
  • - SN-T
  • - 36 dB
  • - 217 kWh 80 W
More>>>
Short summary description Whirlpool ARG860/A+ combi-fridge Built-in 190 L White:
This short summary of the Whirlpool ARG860/A+ combi-fridge Built-in 190 L White data-sheet is auto-generated and uses the product title and the first six key specs.

Whirlpool ARG860/A+, 190 L, Built-in, 36 dB, No Frost (freezer), SN-T, 2 kg/24h

Long summary description Whirlpool ARG860/A+ combi-fridge Built-in 190 L White:
This is an auto-generated long summary of Whirlpool ARG860/A+ combi-fridge Built-in 190 L White based on the first three specs of the first five spec groups.

Whirlpool ARG860/A+. Appliance placement: Built-in, Product color: White, Door hinge: Right. Total net capacity: 190 L, Climate class: SN-T, Noise level: 36 dB. Fridge net capacity: 172 L, Lamp type: LED. Freezer position: Top-placed, Freezer net capacity: 18 L, Freezing capacity: 2 kg/24h. Cord length: 96.5" (2.45 m)

Design
Appliance placement *
Built-in
Product color *
White
Custom panel-ready
No
Door hinge
Right
Reversible doors
Yes
Built-in display *
No
Shelves material
Tempered glass
Performance
Total net capacity *
190 L
Total gross capacity
191 L
Climate class *
SN-T
Noise level *
36 dB
Fridge
Fridge net capacity *
172 L
Fridge interior light
Yes
Lamp type
LED
Automatic defrost (fridge)
Yes
Fridge number of shelves/baskets *
4
Number of vegetable drawers *
1
Freezer
Freezer position *
Top-placed
Freezer net capacity *
18 L
Freezing capacity *
2 kg/24h
Storage time during power failure *
12 h
Freezer
Star rating *
4*
No Frost (freezer) *
Yes
Ergonomics
Cord length
96.5" (2.45 m)
Power
Energy efficiency class (old)
A+
Connected load
80 W
Annual energy consumption *
217 kWh
Current
16 A
Weight & dimensions
Width
21.3" (540 mm)
Depth
21.5" (545 mm)
Height
48" (1220 mm)
Weight
83.8 lbs (38 kg)
Installation compartment width
22" (56 cm)
Installation compartment depth
21.7" (55 cm)
Installation compartment height
48.2" (122.5 cm)
Packaging data
Package width
22.8" (580 mm)
Package depth
22" (560 mm)
Package height
50.9" (1293 mm)
Package weight
86 lbs (39 kg)