Whirlpool logo

Whirlpool ARG 18015 A+ fridge Built-in 314 L

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40113
Info modified on:
27 May 2024, 13:12:07
Short summary description Whirlpool ARG 18015 A+ fridge Built-in 314 L:

Whirlpool ARG 18015 A+, 314 L, SN-T, 35 dB

Long summary description Whirlpool ARG 18015 A+ fridge Built-in 314 L:

Whirlpool ARG 18015 A+. Fridge net capacity: 314 L, Climate class: SN-T, Noise level: 35 dB. Fridge number of shelves/baskets: 6, Number of vegetable drawers: 2, Door hinge: Right. Annual energy consumption: 146 kWh. Weight: 110.2 lbs (50 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.