Whirlpool logo

Whirlpool ARG 928/3 combi-fridge Freestanding 202 L White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
188501
Info modified on:
26 Feb 2021, 16:07:22
Short summary description Whirlpool ARG 928/3 combi-fridge Freestanding 202 L White:

Whirlpool ARG 928/3, 202 L, Freestanding, 36 dB, 2 kg/24h, White

Long summary description Whirlpool ARG 928/3 combi-fridge Freestanding 202 L White:

Whirlpool ARG 928/3. Appliance placement: Freestanding, Product color: White, Door hinge: Right. Total net capacity: 202 L, Noise level: 36 dB, Total gross capacity: 207 L. Freezer net capacity: 18 L, Freezing capacity: 2 kg/24h, Storage time during power failure: 10 h. Cord length: 96.5" (2.45 m). Annual energy consumption: 259 kWh, Energy efficiency class (old): A, Connected load: 80 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.