Whirlpool logo

Whirlpool ARG 580/3 combi-fridge Built-in White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91748
Info modified on:
26 Feb 2021, 16:07:24
Short summary description Whirlpool ARG 580/3 combi-fridge Built-in White:

Whirlpool ARG 580/3, Built-in, White

Long summary description Whirlpool ARG 580/3 combi-fridge Built-in White:

Whirlpool ARG 580/3. Appliance placement: Built-in, Product color: White, Door hinge: Right. Fridge gross capacity: 148 L. Annual energy consumption: 208 kWh, Energy efficiency class (old): B, AC input voltage: 220-240 V. Width: 23.6" (600 mm), Depth: 21.5" (545 mm), Height: 32.3" (820 mm). Package width: 24.4" (620 mm), Package depth: 24" (610 mm), Package height: 34.6" (880 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.