Whirlpool logo

Whirlpool ARG 340/A+ combi-fridge Built-in 128 L White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98734
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Whirlpool ARG 340/A+ combi-fridge Built-in 128 L White:

Whirlpool ARG 340/A+, 128 L, Built-in, 38 dB, 2 kg/24h, White

Long summary description Whirlpool ARG 340/A+ combi-fridge Built-in 128 L White:

Whirlpool ARG 340/A+. Appliance placement: Built-in, Product color: White, Door hinge: Right. Total net capacity: 128 L, Noise level: 38 dB, Total gross capacity: 132 L. Fridge net capacity: 114 L, Fridge gross capacity: 118 L. Freezer position: Top-placed, Freezer net capacity: 14 L, Freezing capacity: 2 kg/24h. Cord length: 96.5" (2.45 m)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.