Whirlpool logo

Whirlpool ARG 18070 A+ fridge Built-in 318 L White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118037
Info modified on:
27 May 2024, 12:30:25
Short summary description Whirlpool ARG 18070 A+ fridge Built-in 318 L White:

Whirlpool ARG 18070 A+, 318 L, SN-T, 35 dB, White

Long summary description Whirlpool ARG 18070 A+ fridge Built-in 318 L White:

Whirlpool ARG 18070 A+. Fridge net capacity: 318 L, Climate class: SN-T, Noise level: 35 dB. Fridge number of shelves/baskets: 7, Number of vegetable drawers: 2, Door hinge: Right. Annual energy consumption: 147 kWh. Weight: 110.2 lbs (50 kg). Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.