Whirlpool ARC 227, Built-in, 36 bottle(s), 100 W, Stainless steel
Whirlpool ARC 227. Appliance placement: Built-in, Number of shelves: 5 shelves, Product color: Stainless steel. Bottles capacity: 36 bottle(s), Noise level: 42 dB, Total net capacity: 101 L. Cord length: 78.7" (2 m). Annual energy consumption: 142 kWh, Connected load: 100 W, Energy usage: 0.394 kWh/24h. Width: 23.1" (588 mm), Depth: 21.3" (540 mm), Height: 26.8" (680 mm)