Whirlpool logo

Whirlpool ARC 7558 IX fridge-freezer Freestanding 309 L Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97480
Info modified on:
11 Jul 2022, 14:01:09
Short summary description Whirlpool ARC 7558 IX fridge-freezer Freestanding 309 L Stainless steel:

Whirlpool ARC 7558 IX, 309 L, SN-ST, 42 dB, 7 kg/24h, Stainless steel

Long summary description Whirlpool ARC 7558 IX fridge-freezer Freestanding 309 L Stainless steel:

Whirlpool ARC 7558 IX. Total net capacity: 309 L. Door hinge: Right. Climate class: SN-ST, Noise level: 42 dB. Fridge net capacity: 230 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 79 L, Freezing capacity: 7 kg/24h. Annual energy consumption: 369 kWh. Product color: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.