Whirlpool logo

Whirlpool ARC 6700/IX fridge-freezer Freestanding 332 L Stainless steel

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
171192
Info modified on:
11 Jul 2022, 13:40:42
Short summary description Whirlpool ARC 6700/IX fridge-freezer Freestanding 332 L Stainless steel:

Whirlpool ARC 6700/IX, 332 L, 40 dB, 13 kg/24h, Stainless steel

Long summary description Whirlpool ARC 6700/IX fridge-freezer Freestanding 332 L Stainless steel:

Whirlpool ARC 6700/IX. Total net capacity: 332 L. Door hinge: Right. Noise level: 40 dB. Fridge net capacity: 234 L, Fridge number of shelves/baskets: 4. Freezer net capacity: 98 L, Freezing capacity: 13 kg/24h. Annual energy consumption: 284.7 kWh. Product color: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.