Whirlpool logo

Whirlpool ARC 4130 IX fridge-freezer Freestanding 403 L Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
167083
Info modified on:
23 Oct 2019, 15:11:01
Short summary description Whirlpool ARC 4130 IX fridge-freezer Freestanding 403 L Black:

Whirlpool ARC 4130 IX, 403 L, 44 dB, 6 kg/24h, Black

Long summary description Whirlpool ARC 4130 IX fridge-freezer Freestanding 403 L Black:

Whirlpool ARC 4130 IX. Total net capacity: 403 L. Door hinge: Right. Noise level: 44 dB. Fridge net capacity: 317 L, Fridge number of shelves/baskets: 3. Freezer net capacity: 86 L, Freezing capacity: 6 kg/24h. Annual energy consumption: 423.4 kWh. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.