Whirlpool logo

Whirlpool ARC 2353 WH Freestanding 212 L White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113262
Info modified on:
27 May 2024, 12:05:59
Short summary description Whirlpool ARC 2353 WH Freestanding 212 L White:

Whirlpool ARC 2353 WH, 212 L, 40 dB, 2.5 kg/24h, White

Long summary description Whirlpool ARC 2353 WH Freestanding 212 L White:

Whirlpool ARC 2353 WH. Total net capacity: 212 L. Door hinge: Right. Noise level: 40 dB. Fridge net capacity: 171 L, Fridge interior light, Fridge number of shelves/baskets: 3. Freezer net capacity: 41 L, Freezing capacity: 2.5 kg/24h. Annual energy consumption: 212 kWh. Product color: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.