Whirlpool logo

Whirlpool ARC 104/1/A+S combi-fridge Freestanding 118 L Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44629
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Whirlpool ARC 104/1/A+S combi-fridge Freestanding 118 L Silver:

Whirlpool ARC 104/1/A+S, 118 L, Freestanding, 40 dB, N-ST, 2 kg/24h, Silver

Long summary description Whirlpool ARC 104/1/A+S combi-fridge Freestanding 118 L Silver:

Whirlpool ARC 104/1/A+S. Appliance placement: Freestanding, Product color: Silver, Door hinge: Right. Total net capacity: 118 L, Climate class: N-ST, Noise level: 40 dB. Fridge net capacity: 103 L, Fridge gross capacity: 106 L. Freezer position: Top-placed, Freezer net capacity: 15 L, Freezing capacity: 2 kg/24h. Cord length: 70.9" (1.8 m)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.