Whirlpool logo

Whirlpool Combimagnetron AMW 520 IX 40 L Silver

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121816
Info modified on:
04 Apr 2019, 08:46:49
Short summary description Whirlpool Combimagnetron AMW 520 IX 40 L Silver:

Whirlpool Combimagnetron AMW 520 IX, Gas, 40 L, Silver, Digital, 900 W, 22" (560 mm)

Long summary description Whirlpool Combimagnetron AMW 520 IX 40 L Silver:

Whirlpool Combimagnetron AMW 520 IX. Oven type: Gas, Total oven(s) interior capacity: 40 L. Product color: Silver. Timer type: Digital. Power: 900 W. Width: 22" (560 mm), Depth: 21.7" (550 mm), Height: 17.7" (450 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.