Whirlpool logo

Whirlpool AMW 450/1 IX microwave Black, Stainless steel Built-in 22 L 750 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
134229
Info modified on:
23 Oct 2019, 14:43:18
Short summary description Whirlpool AMW 450/1 IX microwave Black, Stainless steel Built-in 22 L 750 W:

Whirlpool AMW 450/1 IX, Built-in, 22 L, 750 W, Built-in display, Buttons, Black, Stainless steel

Long summary description Whirlpool AMW 450/1 IX microwave Black, Stainless steel Built-in 22 L 750 W:

Whirlpool AMW 450/1 IX. Appliance placement: Built-in, Interior capacity: 22 L, Microwave power: 750 W, Built-in display, Control type: Buttons, Product color: Black, Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.