Whirlpool logo

Whirlpool AMW 433 IX microwave Black, Gray Built-in 22 L

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92981
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Whirlpool AMW 433 IX microwave Black, Gray Built-in 22 L:

Whirlpool AMW 433 IX, Built-in, 22 L, Built-in display, Buttons, Black, Gray

Long summary description Whirlpool AMW 433 IX microwave Black, Gray Built-in 22 L:

Whirlpool AMW 433 IX. Appliance placement: Built-in, Interior capacity: 22 L, Built-in display, Control type: Buttons, Product color: Black, Gray

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.