Whirlpool logo

Whirlpool AKZM 8480 IX oven 73 L 3650 W Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
178520
Info modified on:
29 Nov 2024, 15:42:52
Short summary description Whirlpool AKZM 8480 IX oven 73 L 3650 W Stainless steel:

Whirlpool AKZM 8480 IX, Medium, Electric, 73 L, 3650 W, 73 L, 50 - 250 °C

Long summary description Whirlpool AKZM 8480 IX oven 73 L 3650 W Stainless steel:

Whirlpool AKZM 8480 IX. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 73 L. Appliance placement: Built-in, Product color: Stainless steel, Control type: Touch. Timer type: Digital. Energy consumption (conventional): 0.91 kWh, Energy consumption (forced convection): 0.7 kWh, Connected load: 3650 W. Lamps quantity: 1 lamp(s), Lamp type: Halogen

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.