Whirlpool logo

Whirlpool AKZM 7630 IXL oven 73 L Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63413
Info modified on:
29 Nov 2024, 15:43:04
Short summary description Whirlpool AKZM 7630 IXL oven 73 L Stainless steel:

Whirlpool AKZM 7630 IXL, Electric, 73 L, 73 L, 50 - 250 °C, 2500 W, Stainless steel

Long summary description Whirlpool AKZM 7630 IXL oven 73 L Stainless steel:

Whirlpool AKZM 7630 IXL. Oven type: Electric, Total oven(s) interior capacity: 73 L, Oven net capacity: 73 L. Product color: Stainless steel, Control type: Buttons, Rotary, Control position: Front. Energy consumption (forced convection): 0.7 kWh, Connected load: 3650 W, AC input voltage: 230 V. Width: 23.4" (595 mm), Depth: 22.2" (564 mm), Height: 23.4" (595 mm). Package width: 27.2" (690 mm), Package depth: 25.6" (650 mm), Package height: 24.8" (630 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.