Whirlpool logo

Whirlpool AKZ 238 IX oven 2400 W Silver

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90456
Info modified on:
29 Nov 2024, 15:42:32
Short summary description Whirlpool AKZ 238 IX oven 2400 W Silver:

Whirlpool AKZ 238 IX, Electric, 2400 W, Silver, Rotary, Digital, 230 V

Long summary description Whirlpool AKZ 238 IX oven 2400 W Silver:

Whirlpool AKZ 238 IX. Oven type: Electric, Total oven power: 2400 W. Product color: Silver, Control type: Rotary. Timer type: Digital. AC input voltage: 230 V, AC input frequency: 50 Hz, Current: 16 A. Width: 23.4" (595 mm), Depth: 25.7" (654 mm), Height: 23.4" (595 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.