Whirlpool logo

Whirlpool AKT 807/BF hob Black Built-in Ceramic 3 zone(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77493
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Whirlpool AKT 807/BF hob Black Built-in Ceramic 3 zone(s):

Whirlpool AKT 807/BF, Black, Built-in, Ceramic, Glass-ceramic, 3 zone(s), 3 zone(s)

Long summary description Whirlpool AKT 807/BF hob Black Built-in Ceramic 3 zone(s):

Whirlpool AKT 807/BF. Product color: Black, Appliance placement: Built-in, Hob type: Ceramic. Simmer cooking zone: 1200 W, Regular cooking zone: 1700 W, Large cooking zone: 2700 W. Control type: Touch, Control position: Top front. Connected load (electric): 5600 W. Width: 22.8" (580 mm), Depth: 22" (560 mm), Height: 1.81" (46 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.