Whirlpool logo

Whirlpool AKT 801/NE Black Built-in 58 cm Zone induction hob 4 zone(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
167154
Info modified on:
07 Nov 2024, 16:38:14
Short summary description Whirlpool AKT 801/NE Black Built-in 58 cm Zone induction hob 4 zone(s):

Whirlpool AKT 801/NE, Black, Built-in, 58 cm, Zone induction hob, Ceramic, 4 zone(s)

Long summary description Whirlpool AKT 801/NE Black Built-in 58 cm Zone induction hob 4 zone(s):

Whirlpool AKT 801/NE. Product color: Black, Appliance placement: Built-in, Hob width size: 58 cm. Control type: Touch, Control position: Top front. Current: 27 A. Width: 22.8" (580 mm), Depth: 20.1" (510 mm), Height: 1.5" (38 mm). Package depth: 23.2" (590 mm), Package height: 5.51" (140 mm), Package weight: 19.8 lbs (9 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.