Whirlpool logo

Whirlpool AKT 7000/WH hob White Built-in Gas 4 zone(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45315
Info modified on:
14 Jun 2022, 09:44:32
Short summary description Whirlpool AKT 7000/WH hob White Built-in Gas 4 zone(s):

Whirlpool AKT 7000/WH, White, Built-in, Gas, 4 zone(s), 4 zone(s), Regular

Long summary description Whirlpool AKT 7000/WH hob White Built-in Gas 4 zone(s):

Whirlpool AKT 7000/WH. Product color: White, Appliance placement: Built-in, Hob type: Gas. Control type: Rotary, Control position: Top front. Connected load (gas): 8000 W, Current: 0.2 A. Width: 23.2" (590 mm), Depth: 20.1" (510 mm), Height: 1.93" (49 mm). Package width: 26.4" (670 mm), Package depth: 23.6" (600 mm), Package height: 7.09" (180 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.