Whirlpool logo

Whirlpool AKR 861 IX Wall-mounted Stainless steel 593 m³/h

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57769
Info modified on:
21 Nov 2023, 13:08:04
Short summary description Whirlpool AKR 861 IX Wall-mounted Stainless steel 593 m³/h:

Whirlpool AKR 861 IX, 593 m³/h, Ducted/Recirculating, 64 dB, 19.7" (50 cm), 25.6" (65 cm), Wall-mounted

Long summary description Whirlpool AKR 861 IX Wall-mounted Stainless steel 593 m³/h:

Whirlpool AKR 861 IX. Maximum extraction power: 593 m³/h, Type of extraction: Ducted/Recirculating, Noise level: 64 dB. Type: Wall-mounted, Product color: Stainless steel. Grease filter type: Aluminum, Number of filters: 1 pc(s). Bulb power: 20 W, Number of bulbs: 2 bulb(s), Bulb type: Halogen. Motor power: 175 W, Power consumption (typical): 215 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.