Whirlpool logo

Whirlpool AKR 606 GY Built-in Gray 380 m³/h

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52004
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Whirlpool AKR 606 GY Built-in Gray 380 m³/h:

Whirlpool AKR 606 GY, 380 m³/h, Recirculating, 67 dB, 235 m³/h, Built-in, Gray

Long summary description Whirlpool AKR 606 GY Built-in Gray 380 m³/h:

Whirlpool AKR 606 GY. Maximum extraction power: 380 m³/h, Type of extraction: Recirculating, Noise level: 67 dB. Type: Built-in, Product color: Gray. Grease filter type: Aluminum. Bulb power: 56 W, Number of bulbs: 2 bulb(s), Bulb type: Halogen. Motor power: 200 W, Current: 1.4 A

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.