Whirlpool logo

Whirlpool AKR 019 WH cooker hood Wall-mounted White 416 m³/h

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59709
Info modified on:
29 Nov 2024, 15:54:07
Short summary description Whirlpool AKR 019 WH cooker hood Wall-mounted White 416 m³/h:

Whirlpool AKR 019 WH, 416 m³/h, Ducted/Recirculating, 59 dB, Wall-mounted, White, Top

Long summary description Whirlpool AKR 019 WH cooker hood Wall-mounted White 416 m³/h:

Whirlpool AKR 019 WH. Maximum extraction power: 416 m³/h, Type of extraction: Ducted/Recirculating, Noise level: 59 dB. Type: Wall-mounted, Product color: White, Exhaust location: Top. Grease filter type: Aluminum, Number of filters: 2 pc(s). Bulb power: 56 W, Number of bulbs: 2 bulb(s), Bulb type: Halogen. Motor power: 120 W, AC input voltage: 220-240 V, AC input frequency: 50 Hz

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.