Whirlpool logo

Whirlpool AKP 462 IX 60 L Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73482
Info modified on:
17 Mar 2025, 07:45:51
Short summary description Whirlpool AKP 462 IX 60 L Stainless steel:

Whirlpool AKP 462 IX, Electric, 60 L, 60 L, Stainless steel, Buttons, Rotary, Electronic

Long summary description Whirlpool AKP 462 IX 60 L Stainless steel:

Whirlpool AKP 462 IX. Oven type: Electric, Total oven(s) interior capacity: 60 L, Oven net capacity: 60 L. Product color: Stainless steel, Control type: Buttons, Rotary. Clock type: Electronic, Timer type: Digital. Power consumption (typical): 3200 W, AC input voltage: 230 V, AC input frequency: 50 Hz. Width: 23.4" (595 mm), Depth: 22.2" (564 mm), Height: 23.4" (595 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.