Whirlpool logo

Whirlpool AKP 214/WH oven 60 L 2500 W White

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48866
Info modified on:
29 Nov 2024, 15:42:36
Short summary description Whirlpool AKP 214/WH oven 60 L 2500 W White:

Whirlpool AKP 214/WH, Electric, 60 L, 2500 W, 60 L, White, Rotary

Long summary description Whirlpool AKP 214/WH oven 60 L 2500 W White:

Whirlpool AKP 214/WH. Oven type: Electric, Total oven(s) interior capacity: 60 L, Total oven power: 2500 W. Product color: White, Control type: Rotary, Control position: Front. Energy consumption (conventional): 0.85 kWh, Energy consumption (forced convection): 0.85 kWh, Current: 13 A. Width: 23.4" (595 mm), Depth: 22.2" (564 mm), Height: 23.4" (595 mm). Package width: 24.8" (630 mm), Package depth: 25.6" (650 mm), Package height: 27.2" (690 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.