Whirlpool logo

Whirlpool AKM903NE hob Black Built-in Ceramic 4 zone(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65701
Info modified on:
10 Nov 2021, 19:38:04
Short summary description Whirlpool AKM903NE hob Black Built-in Ceramic 4 zone(s):

Whirlpool AKM903NE, Black, Built-in, Ceramic, Glass-ceramic, 4 zone(s), 4 zone(s)

Long summary description Whirlpool AKM903NE hob Black Built-in Ceramic 4 zone(s):

Whirlpool AKM903NE. Product color: Black, Appliance placement: Built-in, Hob type: Ceramic. Simmer cooking zone: 1200 W, Regular cooking zone: 1700 W, Large cooking zone: 2100 W. Control type: Rotary. Width: 22.8" (580 mm), Depth: 20.1" (510 mm), Weight: 18.7 lbs (8.5 kg). Package weight: 19.8 lbs (9 kg)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.