Whirlpool logo

Whirlpool AFB 18412 Upright freezer Built-in 209 L E White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79182
Info modified on:
16 Oct 2024, 16:24:48
Short summary description Whirlpool AFB 18412 Upright freezer Built-in 209 L E White:

Whirlpool AFB 18412, 209 L, 22 kg/24h, SN-T, No Frost system, E, White

Long summary description Whirlpool AFB 18412 Upright freezer Built-in 209 L E White:

Whirlpool AFB 18412. Freezer net capacity: 209 L, Climate class: SN-T, Freezing capacity: 22 kg/24h, Storage time during power failure: 23 h, Noise level: 38 dB, Star rating: 4*, No Frost system. Door hinge: Left. Lamp type: LED. Energy efficiency class: E, Annual energy consumption: 235 kWh. Product color: White

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.