Whirlpool logo

Whirlpool ADP 7570 IX dishwasher Freestanding 13 place settings

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93944
Info modified on:
27 May 2024, 11:52:51
Short summary description Whirlpool ADP 7570 IX dishwasher Freestanding 13 place settings:

Whirlpool ADP 7570 IX, Freestanding, Stainless steel, Black, Stainless steel, Buttons, 59.1" (1.5 m), 78.7" (2 m)

Long summary description Whirlpool ADP 7570 IX dishwasher Freestanding 13 place settings:

Whirlpool ADP 7570 IX. Appliance placement: Freestanding, Door color: Stainless steel, Control panel color: Black, Stainless steel. Number of place settings: 13 place settings, Noise level: 44 dB, Dishwashing programs: Eco, Glass/Delicate, Night, Pre-wash, Quick, Steam. Water consumption per cycle: 9 L, Energy consumption per cycle: 0.92 kWh, Connected load: 2040 W. Width: 23.5" (597 mm), Depth: 23.2" (590 mm), Height: 33.5" (850 mm). Package width: 25.2" (640 mm), Package depth: 26" (660 mm), Package height: 34.3" (870 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.