Whirlpool logo

Whirlpool ADP 5447 IX dishwasher Freestanding 12 place settings

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41881
Info modified on:
31 Dec 2021, 12:58:37
Short summary description Whirlpool ADP 5447 IX dishwasher Freestanding 12 place settings:

Whirlpool ADP 5447 IX, Freestanding, Stainless steel, Stainless steel, Buttons, Rotary, Basket, 12 place settings

Long summary description Whirlpool ADP 5447 IX dishwasher Freestanding 12 place settings:

Whirlpool ADP 5447 IX. Appliance placement: Freestanding, Door color: Stainless steel, Control panel color: Stainless steel. Number of place settings: 12 place settings, Noise level: 36 dB, Dishwashing programs: Eco, Glass/Delicate, Pre-wash, Quick. Water consumption per cycle: 16 L, Energy consumption per cycle: 1.05 kWh, AC input voltage: 220 - 230 V. Width: 23.5" (597 mm), Depth: 23.5" (596 mm), Height: 33.5" (850 mm). Package weight: 127.9 lbs (58 kg)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.