Whirlpool ADP 500 WH, Freestanding, White, White, Buttons, LED, 59.1" (1.5 m)
Whirlpool ADP 500 WH. Appliance placement: Freestanding, Door color: White, Control panel color: White. Number of place settings: 13 place settings, Noise level: 48 dB, Dishwashing programs: Eco, Pre-wash, Quick. Water consumption per cycle: 10 L, Energy consumption per cycle: 0.92 kWh, Power consumption (off): 0.4 W. Width: 23.5" (597 mm), Depth: 23.2" (590 mm), Height: 33.5" (850 mm). Package width: 25.2" (640 mm), Package depth: 26" (660 mm), Package height: 34.3" (870 mm)