Whirlpool logo

Whirlpool ADN 140 Merchandiser refrigerator 127 L Freestanding

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34182
Info modified on:
14 Mar 2024, 19:04:07
Short summary description Whirlpool ADN 140 Merchandiser refrigerator 127 L Freestanding:

Whirlpool ADN 140, Merchandiser refrigerator, Freestanding, White, 44.1 lbs (20 kg), Right, TÜV (Snaige) CE declaration/ISO9001 EMC Directive 2014/30/EU Directive Machines 2006/42/EC RoHS2...

Long summary description Whirlpool ADN 140 Merchandiser refrigerator 127 L Freestanding:

Whirlpool ADN 140. Product type: Merchandiser refrigerator, Appliance placement: Freestanding, Product color: White. Total net capacity: 127 L, Total gross capacity: 130 L, Temperature range (zone 1): 6 - 14 °C. Fridge net capacity: 127 L, Fridge gross capacity: 130 L, Fridge temperature range: 6 - 14 °C. Cord length: 70.9" (1.8 m). Annual energy consumption: 238 kWh, Connected load: 200 W, Energy usage: 0.652 kWh/24h

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.