Whirlpool ADG 7556/1, Fully built-in, Stainless steel, 12 place settings, 51 dB, 165 min, 15 L
Whirlpool ADG 7556/1. Appliance placement: Fully built-in, Control panel color: Stainless steel. Number of place settings: 12 place settings, Noise level: 51 dB, Cycle time: 165 min. Water consumption per cycle: 15 L, Energy consumption per cycle: 1.05 kWh, Connected load: 2200 W. Width: 23.5" (597 mm), Depth: 21.9" (555 mm), Height: 32.3" (820 mm). Drying class: A, Annual energy consumption: 231 kWh, Annual water consumption: 3300 L