Whirlpool ADG 7000, Fully built-in, Stainless steel, Buttons, 59.1" (1.5 m), 78.7" (2 m), 13 place settings
Whirlpool ADG 7000. Appliance placement: Fully built-in, Control panel color: Stainless steel, Control type: Buttons. Number of place settings: 13 place settings, Noise level: 48 dB, Dishwashing programs: Eco, Pre-wash, Quick. Water consumption per cycle: 10 L, Energy consumption per cycle: 0.92 kWh, Connected load: 2200 W. Width: 23.5" (597 mm), Depth: 21.9" (555 mm), Height: 32.3" (820 mm). Package width: 25.2" (640 mm), Package depth: 26" (660 mm), Package height: 33.1" (840 mm)