Whirlpool logo

Whirlpool ACM 813/NE Black Built-in Zone induction hob 4 zone(s)

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57081
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Whirlpool ACM 813/NE Black Built-in Zone induction hob 4 zone(s):

Whirlpool ACM 813/NE, Black, Built-in, Zone induction hob, 4 zone(s), 4 zone(s), Simmer

Long summary description Whirlpool ACM 813/NE Black Built-in Zone induction hob 4 zone(s):

Whirlpool ACM 813/NE. Product color: Black, Appliance placement: Built-in, Hob type: Zone induction hob. Simmer cooking zone: 1500 W, Regular cooking zone: 2100 W, Large cooking zone: 2500 W. Control type: Touch, Control position: Front. Power: 7200 W, AC input voltage: 230 V, Current: 16 A. Width: 29.5" (750 mm), Depth: 19.3" (490 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.