Whirlpool logo

Whirlpool ACM 849/BA/S hob Silver Built-in Zone induction hob 4 zone(s)

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83005
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Whirlpool ACM 849/BA/S hob Silver Built-in Zone induction hob 4 zone(s):

Whirlpool ACM 849/BA/S, Silver, Built-in, Zone induction hob, Ceramic, 4 zone(s), 4 zone(s)

Long summary description Whirlpool ACM 849/BA/S hob Silver Built-in Zone induction hob 4 zone(s):

Whirlpool ACM 849/BA/S. Product color: Silver, Appliance placement: Built-in, Hob type: Zone induction hob. Regular cooking zone: 4200 W. Control type: Touch, Control position: Top front, LED indicators: Power. Connected load (electric): 8000 W, Current: 26 A. Width: 30.3" (770 mm), Depth: 20.1" (510 mm), Height: 2.2" (56 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.