Whirlpool logo

Whirlpool ACM 848/BA hob Beige Built-in Zone induction hob 4 zone(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96852
Info modified on:
22 May 2024, 11:18:36
Short summary description Whirlpool ACM 848/BA hob Beige Built-in Zone induction hob 4 zone(s):

Whirlpool ACM 848/BA, Beige, Built-in, Zone induction hob, 4 zone(s), 4 zone(s), Regular

Long summary description Whirlpool ACM 848/BA hob Beige Built-in Zone induction hob 4 zone(s):

Whirlpool ACM 848/BA. Product color: Beige, Appliance placement: Built-in, Hob type: Zone induction hob. Control type: Touch. Connected load (electric): 8000 W, Current: 26 A. Width: 25.6" (650 mm), Depth: 20.1" (510 mm), Height: 2.2" (56 mm). Package width: 33.9" (860 mm), Package depth: 23.6" (600 mm), Package height: 5.51" (140 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.