Whirlpool logo

Whirlpool ACM 808/BA/WH White Built-in Zone induction hob 4 zone(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
131439
Info modified on:
21 Apr 2025, 06:53:30
Short summary description Whirlpool ACM 808/BA/WH White Built-in Zone induction hob 4 zone(s):

Whirlpool ACM 808/BA/WH, White, Built-in, Zone induction hob, Glass, 4 zone(s), 4 zone(s)

Long summary description Whirlpool ACM 808/BA/WH White Built-in Zone induction hob 4 zone(s):

Whirlpool ACM 808/BA/WH. Product color: White, Appliance placement: Built-in, Hob type: Zone induction hob. Control type: Touch, Control position: Top front. Connected load (electric): 7200 W, AC input voltage: 230 V, AC input frequency: 50 - 60 Hz. Width: 22.8" (580 mm), Depth: 20.1" (510 mm), Height: 2.2" (56 mm). Package width: 26.4" (670 mm), Package depth: 23.6" (600 mm), Package height: 5.12" (130 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.